Panasonic Resistor, 143R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF1430X

Description
RESISTOR, 143R, 0.1W, THICK FILM, 0402; Resistance:143ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 143R, 0.1W, THICK FILM, 0402; Resistance:143ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 143R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2249 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 143R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2249
Resistor, 143R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2249
RESISTOR, 143R, 0.1W, THICK FILM, 0402; Resistance:143ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 143R, 0.1W, THICK FILM, 0402; Resistance:143ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 143R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2250 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 143R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2250
Resistor, 143R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2250
RESISTOR, 143R, 0.1W, THICK FILM, 0402; Resistance:143ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 143R, 0.1W, THICK FILM, 0402; Resistance:143ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2249
Product Name Resistor, 143R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 143 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers