Panasonic Resistor, 14K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF1402X

Description
RESISTOR, 14K, 0.1W, THICK FILM, 0402; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 14K, 0.1W, THICK FILM, 0402; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 14K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7115 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 14K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7115
Resistor, 14K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7115
RESISTOR, 14K, 0.1W, THICK FILM, 0402; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 14K, 0.1W, THICK FILM, 0402; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 14K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9662 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 14K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9662
Resistor, 14K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9662
RESISTOR, 14K, 0.1W, THICK FILM, 0402; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 14K, 0.1W, THICK FILM, 0402; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7115
Product Name Resistor, 14K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 14000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers