Panasonic Resistor, 1K4, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF1401X

Description
RESISTOR, 1K4, 0.1W, THICK FILM, 0402; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K4, 0.1W, THICK FILM, 0402; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K4, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2247 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K4, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2247
Resistor, 1K4, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2247
RESISTOR, 1K4, 0.1W, THICK FILM, 0402; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 1K4, 0.1W, THICK FILM, 0402; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K4, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2248 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K4, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2248
Resistor, 1K4, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2248
RESISTOR, 1K4, 0.1W, THICK FILM, 0402; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 1K4, 0.1W, THICK FILM, 0402; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2247
Product Name Resistor, 1K4, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1400 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details