Panasonic Resistor, 140R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF1400X

Description
RESISTOR, 140R, 0.1W, THICK FILM, 0402; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 140R, 0.1W, THICK FILM, 0402; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 140R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9661 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 140R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9661
Resistor, 140R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9661
RESISTOR, 140R, 0.1W, THICK FILM, 0402; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 140R, 0.1W, THICK FILM, 0402; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 140R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9660 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 140R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9660
Resistor, 140R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9660
RESISTOR, 140R, 0.1W, THICK FILM, 0402; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 140R, 0.1W, THICK FILM, 0402; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9661
Product Name Resistor, 140R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 140 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers