Panasonic Resistor, 1K37, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF1371X

Description
RESISTOR, 1K37, 0.1W, THICK FILM, 0402; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K37, 0.1W, THICK FILM, 0402; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K37, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9656 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K37, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9656
Resistor, 1K37, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9656
RESISTOR, 1K37, 0.1W, THICK FILM, 0402; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K37, 0.1W, THICK FILM, 0402; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K37, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2244 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K37, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2244
Resistor, 1K37, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2244
RESISTOR, 1K37, 0.1W, THICK FILM, 0402; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K37, 0.1W, THICK FILM, 0402; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9656
Product Name Resistor, 1K37, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details