Panasonic Resistor, 133K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF1333X

Description
RESISTOR, 133K, 0.1W, THICK FILM, 0402; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 133K, 0.1W, THICK FILM, 0402; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 133K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7108 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 133K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7108
Resistor, 133K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7108
RESISTOR, 133K, 0.1W, THICK FILM, 0402; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 133K, 0.1W, THICK FILM, 0402; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 133K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2242 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 133K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2242
Resistor, 133K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2242
RESISTOR, 133K, 0.1W, THICK FILM, 0402; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 133K, 0.1W, THICK FILM, 0402; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7108
Product Name Resistor, 133K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 133000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details