Panasonic Resistor, 1K33, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF1331X

Description
RESISTOR, 1K33, 0.1W, THICK FILM, 0402; Resistance:1.33kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K33, 0.1W, THICK FILM, 0402; Resistance:1.33kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K33, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7106 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K33, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7106
Resistor, 1K33, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7106
RESISTOR, 1K33, 0.1W, THICK FILM, 0402; Resistance:1.33kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K33, 0.1W, THICK FILM, 0402; Resistance:1.33kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K33, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2240 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K33, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2240
Resistor, 1K33, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2240
RESISTOR, 1K33, 0.1W, THICK FILM, 0402; Resistance:1.33kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K33, 0.1W, THICK FILM, 0402; Resistance:1.33kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7106
Product Name Resistor, 1K33, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details