Panasonic Resistor, 13K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF1302X

Description
RESISTOR, 13K, 0.1W, THICK FILM, 0402; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 13K, 0.1W, THICK FILM, 0402; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 13K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7104 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 13K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7104
Resistor, 13K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7104
RESISTOR, 13K, 0.1W, THICK FILM, 0402; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 13K, 0.1W, THICK FILM, 0402; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 13K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7103 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 13K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7103
Resistor, 13K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7103
RESISTOR, 13K, 0.1W, THICK FILM, 0402; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 13K, 0.1W, THICK FILM, 0402; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7104
Product Name Resistor, 13K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 13000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details