Panasonic Resistor, 12R7, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF12R7X

Description
RESISTOR, 12R7, 0.1W, THICK FILM, 0402; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 12R7, 0.1W, THICK FILM, 0402; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 12R7, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2225 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 12R7, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2225
Resistor, 12R7, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2225
RESISTOR, 12R7, 0.1W, THICK FILM, 0402; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 12R7, 0.1W, THICK FILM, 0402; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 12R7, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7092 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 12R7, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7092
Resistor, 12R7, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7092
RESISTOR, 12R7, 0.1W, THICK FILM, 0402; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 12R7, 0.1W, THICK FILM, 0402; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2225
Product Name Resistor, 12R7, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 12.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 4756864 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers