Panasonic Resistor, 127K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF1273X

Description
RESISTOR, 127K, 0.1W, THICK FILM, 0402; Resistance:127kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 127K, 0.1W, THICK FILM, 0402; Resistance:127kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 127K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2234 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 127K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2234
Resistor, 127K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2234
RESISTOR, 127K, 0.1W, THICK FILM, 0402; Resistance:127kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 127K, 0.1W, THICK FILM, 0402; Resistance:127kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 127K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7100 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 127K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7100
Resistor, 127K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7100
RESISTOR, 127K, 0.1W, THICK FILM, 0402; Resistance:127kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 127K, 0.1W, THICK FILM, 0402; Resistance:127kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2234
Product Name Resistor, 127K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 127000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details