Panasonic Resistor, 12K7, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF1272X

Description
RESISTOR, 12K7, 0.1W, THICK FILM, 0402; Resistance:12.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 12K7, 0.1W, THICK FILM, 0402; Resistance:12.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 12K7, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9648 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 12K7, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9648
Resistor, 12K7, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9648
RESISTOR, 12K7, 0.1W, THICK FILM, 0402; Resistance:12.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 12K7, 0.1W, THICK FILM, 0402; Resistance:12.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 12K7, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9649 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 12K7, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9649
Resistor, 12K7, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9649
RESISTOR, 12K7, 0.1W, THICK FILM, 0402; Resistance:12.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 12K7, 0.1W, THICK FILM, 0402; Resistance:12.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9648
Product Name Resistor, 12K7, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 12700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details