Panasonic Resistor, 124R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF1240X

Description
RESISTOR, 124R, 0.1W, THICK FILM, 0402; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 124R, 0.1W, THICK FILM, 0402; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 124R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7097 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 124R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7097
Resistor, 124R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7097
RESISTOR, 124R, 0.1W, THICK FILM, 0402; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 124R, 0.1W, THICK FILM, 0402; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 124R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2231 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 124R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2231
Resistor, 124R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2231
RESISTOR, 124R, 0.1W, THICK FILM, 0402; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 124R, 0.1W, THICK FILM, 0402; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7097
Product Name Resistor, 124R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 124 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details