Panasonic Resistor, 12K1, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF1212X

Description
RESISTOR, 12K1, 0.1W, THICK FILM, 0402; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 12K1, 0.1W, THICK FILM, 0402; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 12K1, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9641 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 12K1, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9641
Resistor, 12K1, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9641
RESISTOR, 12K1, 0.1W, THICK FILM, 0402; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 12K1, 0.1W, THICK FILM, 0402; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 12K1, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2229 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 12K1, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2229
Resistor, 12K1, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2229
RESISTOR, 12K1, 0.1W, THICK FILM, 0402; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 12K1, 0.1W, THICK FILM, 0402; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9641
Product Name Resistor, 12K1, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 12100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details