Panasonic Resistor, 1K21, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF1211X

Description
RESISTOR, 1K21, 0.1W, THICK FILM, 0402; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K21, 0.1W, THICK FILM, 0402; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K21, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2227 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K21, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2227
Resistor, 1K21, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2227
RESISTOR, 1K21, 0.1W, THICK FILM, 0402; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K21, 0.1W, THICK FILM, 0402; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K21, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2228 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K21, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2228
Resistor, 1K21, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2228
RESISTOR, 1K21, 0.1W, THICK FILM, 0402; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K21, 0.1W, THICK FILM, 0402; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2227
Product Name Resistor, 1K21, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details