Panasonic Resistor, 120K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF1203X

Description
RESISTOR, 120K, 0.1W, THICK FILM, 0402; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 120K, 0.1W, THICK FILM, 0402; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 120K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9638 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 120K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9638
Resistor, 120K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9638
RESISTOR, 120K, 0.1W, THICK FILM, 0402; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 120K, 0.1W, THICK FILM, 0402; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistor, 120K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9639 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 120K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9639
Resistor, 120K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9639
RESISTOR, 120K, 0.1W, THICK FILM, 0402; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 120K, 0.1W, THICK FILM, 0402; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28AJ9638 28AJ9639
Product Name Resistor, 120K, 0.1W, Thick Film, 0402; Resistance Panasonic Resistor, 120K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 0402; 0402 [1005 Metric]
Resistance Range 120000 ohms 120000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details