Panasonic Resistor, 12K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF1202X

Description
RESISTOR, 12K, 0.1W, THICK FILM, 0402; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 12K, 0.1W, THICK FILM, 0402; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 12K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7094 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 12K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7094
Resistor, 12K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7094
RESISTOR, 12K, 0.1W, THICK FILM, 0402; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes

RESISTOR, 12K, 0.1W, THICK FILM, 0402; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site
Resistor, 12K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9637 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 12K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9637
Resistor, 12K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9637
RESISTOR, 12K, 0.1W, THICK FILM, 0402; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 12K, 0.1W, THICK FILM, 0402; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28AJ7094 28AJ9637
Product Name Resistor, 12K, 0.1W, Thick Film, 0402; Resistance Panasonic Resistor, 12K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 0402; 0402 [1005 Metric]
Resistance Range 12000 ohms 12000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details