Panasonic Resistor, 1K2, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF1201X

Description
RESISTOR, 1K2, 0.1W, THICK FILM, 0402; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K2, 0.1W, THICK FILM, 0402; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K2, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9636 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K2, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9636
Resistor, 1K2, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9636
RESISTOR, 1K2, 0.1W, THICK FILM, 0402; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 1K2, 0.1W, THICK FILM, 0402; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K2, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7093 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K2, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7093
Resistor, 1K2, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7093
RESISTOR, 1K2, 0.1W, THICK FILM, 0402; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 1K2, 0.1W, THICK FILM, 0402; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28AJ9636 28AJ7093
Product Name Resistor, 1K2, 0.1W, Thick Film, 0402; Resistance Panasonic Resistor, 1K2, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402
Resistance Range 1200 ohms 1200 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details