Panasonic Resistor, 11R3, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF11R3X

Description
RESISTOR, 11R3, 0.1W, THICK FILM, 0402; Resistance:11.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 11R3, 0.1W, THICK FILM, 0402; Resistance:11.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 11R3, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7076 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11R3, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7076
Resistor, 11R3, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7076
RESISTOR, 11R3, 0.1W, THICK FILM, 0402; Resistance:11.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 11R3, 0.1W, THICK FILM, 0402; Resistance:11.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 11R3, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9623 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11R3, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9623
Resistor, 11R3, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9623
RESISTOR, 11R3, 0.1W, THICK FILM, 0402; Resistance:11.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 11R3, 0.1W, THICK FILM, 0402; Resistance:11.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7076
Product Name Resistor, 11R3, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 11.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers