Panasonic Resistor, 11R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF11R0X

Description
RESISTOR, 11R, 0.1W, THICK FILM, 0402; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 11R, 0.1W, THICK FILM, 0402; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 11R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7075 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7075
Resistor, 11R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7075
RESISTOR, 11R, 0.1W, THICK FILM, 0402; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 11R, 0.1W, THICK FILM, 0402; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 11R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2208 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2208
Resistor, 11R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2208
RESISTOR, 11R, 0.1W, THICK FILM, 0402; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 11R, 0.1W, THICK FILM, 0402; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7075
Product Name Resistor, 11R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 11 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers