Panasonic Resistor, 11K8, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF1182X

Description
RESISTOR, 11K8, 0.1W, THICK FILM, 0402; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 11K8, 0.1W, THICK FILM, 0402; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 11K8, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2221 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11K8, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2221
Resistor, 11K8, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2221
RESISTOR, 11K8, 0.1W, THICK FILM, 0402; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 11K8, 0.1W, THICK FILM, 0402; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 11K8, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9631 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11K8, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9631
Resistor, 11K8, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9631
RESISTOR, 11K8, 0.1W, THICK FILM, 0402; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 11K8, 0.1W, THICK FILM, 0402; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2221
Product Name Resistor, 11K8, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 11800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details