Panasonic Resistor, 118R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF1180X

Description
RESISTOR, 118R, 0.1W, THICK FILM, 0402; Resistance:118ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 118R, 0.1W, THICK FILM, 0402; Resistance:118ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 118R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7089 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 118R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7089
Resistor, 118R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7089
RESISTOR, 118R, 0.1W, THICK FILM, 0402; Resistance:118ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 118R, 0.1W, THICK FILM, 0402; Resistance:118ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 118R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7088 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 118R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7088
Resistor, 118R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7088
RESISTOR, 118R, 0.1W, THICK FILM, 0402; Resistance:118ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 118R, 0.1W, THICK FILM, 0402; Resistance:118ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7089
Product Name Resistor, 118R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 118 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details