Panasonic Resistor, 115K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF1153X

Description
RESISTOR, 115K, 0.1W, THICK FILM, 0402; Resistance:115kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 115K, 0.1W, THICK FILM, 0402; Resistance:115kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 115K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2218 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 115K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2218
Resistor, 115K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2218
RESISTOR, 115K, 0.1W, THICK FILM, 0402; Resistance:115kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 115K, 0.1W, THICK FILM, 0402; Resistance:115kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 115K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7087 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 115K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7087
Resistor, 115K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7087
RESISTOR, 115K, 0.1W, THICK FILM, 0402; Resistance:115kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 115K, 0.1W, THICK FILM, 0402; Resistance:115kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2218
Product Name Resistor, 115K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 115000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details