Panasonic Resistor, 113R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF1130X

Description
RESISTOR, 113R, 0.1W, THICK FILM, 0402; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 113R, 0.1W, THICK FILM, 0402; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 113R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2213 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 113R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2213
Resistor, 113R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2213
RESISTOR, 113R, 0.1W, THICK FILM, 0402; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 113R, 0.1W, THICK FILM, 0402; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 113R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9630 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 113R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9630
Resistor, 113R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9630
RESISTOR, 113R, 0.1W, THICK FILM, 0402; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 113R, 0.1W, THICK FILM, 0402; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2213
Product Name Resistor, 113R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 113 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details