Panasonic Resistor, 1K1, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF1101X

Description
RESISTOR, 1K1, 0.1W, THICK FILM, 0402; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K1, 0.1W, THICK FILM, 0402; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K1, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9627 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K1, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9627
Resistor, 1K1, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9627
RESISTOR, 1K1, 0.1W, THICK FILM, 0402; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 1K1, 0.1W, THICK FILM, 0402; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K1, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9626 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K1, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9626
Resistor, 1K1, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9626
RESISTOR, 1K1, 0.1W, THICK FILM, 0402; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 1K1, 0.1W, THICK FILM, 0402; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9627
Product Name Resistor, 1K1, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1100 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details