Panasonic Resistor, 10R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF10R0X

Description
RESISTOR, 10R, 0.1W, THICK FILM, 0402; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 10R, 0.1W, THICK FILM, 0402; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 10R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7063 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7063
Resistor, 10R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7063
RESISTOR, 10R, 0.1W, THICK FILM, 0402; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 10R, 0.1W, THICK FILM, 0402; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 10R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2190 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2190
Resistor, 10R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2190
RESISTOR, 10R, 0.1W, THICK FILM, 0402; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 10R, 0.1W, THICK FILM, 0402; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7063
Product Name Resistor, 10R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 10 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details