Panasonic Resistor, 107K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF1073X

Description
RESISTOR, 107K, 0.1W, THICK FILM, 0402; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 107K, 0.1W, THICK FILM, 0402; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 107K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2206 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 107K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2206
Resistor, 107K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2206
RESISTOR, 107K, 0.1W, THICK FILM, 0402; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 107K, 0.1W, THICK FILM, 0402; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 107K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2207 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 107K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2207
Resistor, 107K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2207
RESISTOR, 107K, 0.1W, THICK FILM, 0402; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 107K, 0.1W, THICK FILM, 0402; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2206
Product Name Resistor, 107K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 107000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details