Panasonic Resistors - Chip Resistor - Surface Mount ERJ-H2RF1002X

Description
RES 10K OHM 1% 1/10W 0402
Datasheet
Description
RES 10K OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-H2RF1002X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-H2RF1002X
Resistors - Chip Resistor - Surface Mount ERJ-H2RF1002X
RES 10K OHM 1% 1/10W 0402

RES 10K OHM 1% 1/10W 0402

Supplier's Site
Chip Resistor - Surface Mount - ERJ-H2RF1002X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RF1002X
Chip Resistor - Surface Mount ERJ-H2RF1002X
RES 10K OHM 1% 1/10W 0402

RES 10K OHM 1% 1/10W 0402

Supplier's Site Datasheet
Resistor, 10K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2196 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2196
Resistor, 10K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2196
RESISTOR, 10K, 0.1W, THICK FILM, 0402; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 10K, 0.1W, THICK FILM, 0402; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistor, 10K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9615 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9615
Resistor, 10K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9615
RESISTOR, 10K, 0.1W, THICK FILM, 0402; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 10K, 0.1W, THICK FILM, 0402; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number ERJ-H2RF1002X ERJ-H2RF1002X 29AJ2196
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, 10K, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details