Panasonic Resistor, 97R6, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD97R6X

Description
RESISTOR, 97R6, 0.1W, THICK FILM, 0402; Resistance:97.6ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 97R6, 0.1W, THICK FILM, 0402; Resistance:97.6ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 97R6, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2187 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 97R6, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2187
Resistor, 97R6, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2187
RESISTOR, 97R6, 0.1W, THICK FILM, 0402; Resistance:97.6ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 97R6, 0.1W, THICK FILM, 0402; Resistance:97.6ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 97R6, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2188 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 97R6, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2188
Resistor, 97R6, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2188
RESISTOR, 97R6, 0.1W, THICK FILM, 0402; Resistance:97.6ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 97R6, 0.1W, THICK FILM, 0402; Resistance:97.6ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2187
Product Name Resistor, 97R6, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 97.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details