Panasonic Resistor, 97K6, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD9762X

Description
RESISTOR, 97K6, 0.1W, THICK FILM, 0402; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 97K6, 0.1W, THICK FILM, 0402; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 97K6, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7062 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 97K6, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7062
Resistor, 97K6, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7062
RESISTOR, 97K6, 0.1W, THICK FILM, 0402; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 97K6, 0.1W, THICK FILM, 0402; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 97K6, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7061 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 97K6, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7061
Resistor, 97K6, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7061
RESISTOR, 97K6, 0.1W, THICK FILM, 0402; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 97K6, 0.1W, THICK FILM, 0402; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7062
Product Name Resistor, 97K6, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 97600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details