Panasonic Resistor, 976R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD9760X

Description
RESISTOR, 976R, 0.1W, THICK FILM, 0402; Resistance:976ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 976R, 0.1W, THICK FILM, 0402; Resistance:976ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 976R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9612 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 976R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9612
Resistor, 976R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9612
RESISTOR, 976R, 0.1W, THICK FILM, 0402; Resistance:976ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 976R, 0.1W, THICK FILM, 0402; Resistance:976ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 976R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7059 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 976R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7059
Resistor, 976R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7059
RESISTOR, 976R, 0.1W, THICK FILM, 0402; Resistance:976ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 976R, 0.1W, THICK FILM, 0402; Resistance:976ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9612
Product Name Resistor, 976R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 976 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details