Panasonic Resistor, 93R1, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD93R1X

Description
RESISTOR, 93R1, 0.1W, THICK FILM, 0402; Resistance:93.1ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 93R1, 0.1W, THICK FILM, 0402; Resistance:93.1ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 93R1, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2179 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 93R1, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2179
Resistor, 93R1, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2179
RESISTOR, 93R1, 0.1W, THICK FILM, 0402; Resistance:93.1ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 93R1, 0.1W, THICK FILM, 0402; Resistance:93.1ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 93R1, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2180 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 93R1, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2180
Resistor, 93R1, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2180
RESISTOR, 93R1, 0.1W, THICK FILM, 0402; Resistance:93.1ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 93R1, 0.1W, THICK FILM, 0402; Resistance:93.1ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2179
Product Name Resistor, 93R1, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 93.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details