Panasonic Resistor, 91R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD91R0X

Description
RESISTOR, 91R, 0.1W, THICK FILM, 0402; Resistance:91ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 91R, 0.1W, THICK FILM, 0402; Resistance:91ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 91R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7053 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 91R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7053
Resistor, 91R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7053
RESISTOR, 91R, 0.1W, THICK FILM, 0402; Resistance:91ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 91R, 0.1W, THICK FILM, 0402; Resistance:91ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 91R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2177 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 91R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2177
Resistor, 91R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2177
RESISTOR, 91R, 0.1W, THICK FILM, 0402; Resistance:91ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 91R, 0.1W, THICK FILM, 0402; Resistance:91ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7053
Product Name Resistor, 91R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 91 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers