Panasonic Resistor, 9K1, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD9101X

Description
RESISTOR, 9K1, 0.1W, THICK FILM, 0402; Resistance:9.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 9K1, 0.1W, THICK FILM, 0402; Resistance:9.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 9K1, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2178 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 9K1, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2178
Resistor, 9K1, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2178
RESISTOR, 9K1, 0.1W, THICK FILM, 0402; Resistance:9.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 9K1, 0.1W, THICK FILM, 0402; Resistance:9.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 9K1, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7055 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 9K1, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7055
Resistor, 9K1, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7055
RESISTOR, 9K1, 0.1W, THICK FILM, 0402; Resistance:9.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 9K1, 0.1W, THICK FILM, 0402; Resistance:9.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2178
Product Name Resistor, 9K1, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 9100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details