Panasonic Resistor, 86R6, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD86R6X

Description
RESISTOR, 86R6, 0.1W, THICK FILM, 0402; Resistance:86.6ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 86R6, 0.1W, THICK FILM, 0402; Resistance:86.6ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 86R6, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2168 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 86R6, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2168
Resistor, 86R6, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2168
RESISTOR, 86R6, 0.1W, THICK FILM, 0402; Resistance:86.6ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 86R6, 0.1W, THICK FILM, 0402; Resistance:86.6ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 86R6, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9597 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 86R6, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9597
Resistor, 86R6, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9597
RESISTOR, 86R6, 0.1W, THICK FILM, 0402; Resistance:86.6ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 86R6, 0.1W, THICK FILM, 0402; Resistance:86.6ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2168
Product Name Resistor, 86R6, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 86.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers