Panasonic Chip Resistor - Surface Mount ERJ-H2RD8661X

Description
RES 8.66K OHM 0.5% 1/10W 0402
Datasheet
Description
RES 8.66K OHM 0.5% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H2RD8661X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RD8661X
Chip Resistor - Surface Mount ERJ-H2RD8661X
RES 8.66K OHM 0.5% 1/10W 0402

RES 8.66K OHM 0.5% 1/10W 0402

Supplier's Site Datasheet
Resistor, 8K66, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7045 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8K66, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7045
Resistor, 8K66, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7045
RESISTOR, 8K66, 0.1W, THICK FILM, 0402; Resistance:8.66kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 8K66, 0.1W, THICK FILM, 0402; Resistance:8.66kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 8K66, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2170 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8K66, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2170
Resistor, 8K66, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2170
RESISTOR, 8K66, 0.1W, THICK FILM, 0402; Resistance:8.66kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 8K66, 0.1W, THICK FILM, 0402; Resistance:8.66kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H2RD8661X 28AJ7045
Product Name Chip Resistor - Surface Mount Resistor, 8K66, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 8660 ohms 8660 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers