Panasonic Resistor, 845R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD8450X

Description
RESISTOR, 845R, 0.1W, THICK FILM, 0402; Resistance:845ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 845R, 0.1W, THICK FILM, 0402; Resistance:845ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 845R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2166 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 845R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2166
Resistor, 845R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2166
RESISTOR, 845R, 0.1W, THICK FILM, 0402; Resistance:845ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 845R, 0.1W, THICK FILM, 0402; Resistance:845ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 845R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2167 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 845R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2167
Resistor, 845R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2167
RESISTOR, 845R, 0.1W, THICK FILM, 0402; Resistance:845ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 845R, 0.1W, THICK FILM, 0402; Resistance:845ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2166
Product Name Resistor, 845R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 845 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details