Panasonic Chip Resistor - Surface Mount ERJ-H2RD82R0X

Description
RES 82 OHM 0.5% 1/10W 0402
Datasheet
Description
RES 82 OHM 0.5% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H2RD82R0X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RD82R0X
Chip Resistor - Surface Mount ERJ-H2RD82R0X
RES 82 OHM 0.5% 1/10W 0402

RES 82 OHM 0.5% 1/10W 0402

Supplier's Site Datasheet
Resistor, 82R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7038 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 82R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7038
Resistor, 82R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7038
RESISTOR, 82R, 0.1W, THICK FILM, 0402; Resistance:82ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 82R, 0.1W, THICK FILM, 0402; Resistance:82ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 82R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2157 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 82R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2157
Resistor, 82R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2157
RESISTOR, 82R, 0.1W, THICK FILM, 0402; Resistance:82ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 82R, 0.1W, THICK FILM, 0402; Resistance:82ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H2RD82R0X 28AJ7038
Product Name Chip Resistor - Surface Mount Resistor, 82R, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 82 ohms 82 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567741P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details