Panasonic Resistor, 82K5, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD8252X

Description
RESISTOR, 82K5, 0.1W, THICK FILM, 0402; Resistance:82.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 82K5, 0.1W, THICK FILM, 0402; Resistance:82.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 82K5, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9594 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 82K5, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9594
Resistor, 82K5, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9594
RESISTOR, 82K5, 0.1W, THICK FILM, 0402; Resistance:82.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 82K5, 0.1W, THICK FILM, 0402; Resistance:82.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 82K5, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2163 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 82K5, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2163
Resistor, 82K5, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2163
RESISTOR, 82K5, 0.1W, THICK FILM, 0402; Resistance:82.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 82K5, 0.1W, THICK FILM, 0402; Resistance:82.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-H2RD8252X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RD8252X
Chip Resistor - Surface Mount ERJ-H2RD8252X
RES 82.5K OHM 0.5% 1/10W 0402

RES 82.5K OHM 0.5% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 28AJ9594 ERJ-H2RD8252X
Product Name Resistor, 82K5, 0.1W, Thick Film, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 82500 ohms 82500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details