Panasonic Chip Resistor - Surface Mount ERJ-H2RD8251X

Description
RES 8.25K OHM 0.5% 1/10W 0402
Datasheet
Description
RES 8.25K OHM 0.5% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H2RD8251X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RD8251X
Chip Resistor - Surface Mount ERJ-H2RD8251X
RES 8.25K OHM 0.5% 1/10W 0402

RES 8.25K OHM 0.5% 1/10W 0402

Supplier's Site Datasheet
Resistor, 8K25, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9593 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8K25, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9593
Resistor, 8K25, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9593
RESISTOR, 8K25, 0.1W, THICK FILM, 0402; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 8K25, 0.1W, THICK FILM, 0402; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 8K25, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2162 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8K25, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2162
Resistor, 8K25, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2162
RESISTOR, 8K25, 0.1W, THICK FILM, 0402; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 8K25, 0.1W, THICK FILM, 0402; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H2RD8251X 28AJ9593
Product Name Chip Resistor - Surface Mount Resistor, 8K25, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 8250 ohms 8250 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details