Panasonic Resistor, 8K2, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD8201X

Description
RESISTOR, 8K2, 0.1W, THICK FILM, 0402; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 8K2, 0.1W, THICK FILM, 0402; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 8K2, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7041 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8K2, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7041
Resistor, 8K2, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7041
RESISTOR, 8K2, 0.1W, THICK FILM, 0402; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 8K2, 0.1W, THICK FILM, 0402; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 8K2, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7040 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8K2, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7040
Resistor, 8K2, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7040
RESISTOR, 8K2, 0.1W, THICK FILM, 0402; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 8K2, 0.1W, THICK FILM, 0402; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7041
Product Name Resistor, 8K2, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614887-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
2 suppliers