Panasonic Resistor, 8K06, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD8061X

Description
RESISTOR, 8K06, 0.1W, THICK FILM, 0402; Resistance:8.06kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 8K06, 0.1W, THICK FILM, 0402; Resistance:8.06kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 8K06, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7036 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8K06, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7036
Resistor, 8K06, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7036
RESISTOR, 8K06, 0.1W, THICK FILM, 0402; Resistance:8.06kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 8K06, 0.1W, THICK FILM, 0402; Resistance:8.06kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 8K06, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9589 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8K06, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9589
Resistor, 8K06, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9589
RESISTOR, 8K06, 0.1W, THICK FILM, 0402; Resistance:8.06kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 8K06, 0.1W, THICK FILM, 0402; Resistance:8.06kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7036
Product Name Resistor, 8K06, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 8060 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details