Panasonic Resistor, 78R7, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD78R7X

Description
RESISTOR, 78R7, 0.1W, THICK FILM, 0402; Resistance:78.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 78R7, 0.1W, THICK FILM, 0402; Resistance:78.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 78R7, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7031 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 78R7, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7031
Resistor, 78R7, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7031
RESISTOR, 78R7, 0.1W, THICK FILM, 0402; Resistance:78.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 78R7, 0.1W, THICK FILM, 0402; Resistance:78.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 78R7, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9586 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 78R7, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9586
Resistor, 78R7, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9586
RESISTOR, 78R7, 0.1W, THICK FILM, 0402; Resistance:78.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 78R7, 0.1W, THICK FILM, 0402; Resistance:78.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7031
Product Name Resistor, 78R7, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 78.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details