Panasonic Resistor, 76R8, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD76R8X

Description
RESISTOR, 76R8, 0.1W, THICK FILM, 0402; Resistance:76.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 76R8, 0.1W, THICK FILM, 0402; Resistance:76.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 76R8, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7027 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 76R8, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7027
Resistor, 76R8, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7027
RESISTOR, 76R8, 0.1W, THICK FILM, 0402; Resistance:76.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 76R8, 0.1W, THICK FILM, 0402; Resistance:76.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 76R8, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2150 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 76R8, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2150
Resistor, 76R8, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2150
RESISTOR, 76R8, 0.1W, THICK FILM, 0402; Resistance:76.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 76R8, 0.1W, THICK FILM, 0402; Resistance:76.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7027
Product Name Resistor, 76R8, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 76.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details