Panasonic Chip Resistor - Surface Mount ERJ-H2RD7682X

Description
RES 76.8K OHM 0.5% 1/10W 0402
Datasheet
Description
RES 76.8K OHM 0.5% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H2RD7682X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RD7682X
Chip Resistor - Surface Mount ERJ-H2RD7682X
RES 76.8K OHM 0.5% 1/10W 0402

RES 76.8K OHM 0.5% 1/10W 0402

Supplier's Site Datasheet
Resistor, 76K8, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7030 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 76K8, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7030
Resistor, 76K8, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7030
RESISTOR, 76K8, 0.1W, THICK FILM, 0402; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 76K8, 0.1W, THICK FILM, 0402; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 76K8, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2152 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 76K8, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2152
Resistor, 76K8, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2152
RESISTOR, 76K8, 0.1W, THICK FILM, 0402; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 76K8, 0.1W, THICK FILM, 0402; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H2RD7682X 28AJ7030
Product Name Chip Resistor - Surface Mount Resistor, 76K8, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 76800 ohms 76800 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4422FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details