Panasonic Resistor, 7K68, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD7681X

Description
RESISTOR, 7K68, 0.1W, THICK FILM, 0402; Resistance:7.68kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 7K68, 0.1W, THICK FILM, 0402; Resistance:7.68kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 7K68, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2151 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 7K68, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2151
Resistor, 7K68, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2151
RESISTOR, 7K68, 0.1W, THICK FILM, 0402; Resistance:7.68kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 7K68, 0.1W, THICK FILM, 0402; Resistance:7.68kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 7K68, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7029 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 7K68, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7029
Resistor, 7K68, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7029
RESISTOR, 7K68, 0.1W, THICK FILM, 0402; Resistance:7.68kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 7K68, 0.1W, THICK FILM, 0402; Resistance:7.68kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2151
Product Name Resistor, 7K68, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 7680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers