Panasonic Resistor, 75K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD7502X

Description
RESISTOR, 75K, 0.1W, THICK FILM, 0402; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 75K, 0.1W, THICK FILM, 0402; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 75K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9584 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 75K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9584
Resistor, 75K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9584
RESISTOR, 75K, 0.1W, THICK FILM, 0402; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 75K, 0.1W, THICK FILM, 0402; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 75K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9583 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 75K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9583
Resistor, 75K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9583
RESISTOR, 75K, 0.1W, THICK FILM, 0402; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 75K, 0.1W, THICK FILM, 0402; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9584
Product Name Resistor, 75K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 75000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details