Panasonic Resistor, 69R8, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD69R8X

Description
RESISTOR, 69R8, 0.1W, THICK FILM, 0402; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 69R8, 0.1W, THICK FILM, 0402; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 69R8, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7019 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 69R8, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7019
Resistor, 69R8, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7019
RESISTOR, 69R8, 0.1W, THICK FILM, 0402; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 69R8, 0.1W, THICK FILM, 0402; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 69R8, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9574 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 69R8, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9574
Resistor, 69R8, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9574
RESISTOR, 69R8, 0.1W, THICK FILM, 0402; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 69R8, 0.1W, THICK FILM, 0402; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7019
Product Name Resistor, 69R8, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 69.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details