Panasonic Resistor, 69K8, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD6982X

Description
RESISTOR, 69K8, 0.1W, THICK FILM, 0402; Resistance:69.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 69K8, 0.1W, THICK FILM, 0402; Resistance:69.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 69K8, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2138 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 69K8, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2138
Resistor, 69K8, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2138
RESISTOR, 69K8, 0.1W, THICK FILM, 0402; Resistance:69.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 69K8, 0.1W, THICK FILM, 0402; Resistance:69.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 69K8, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7021 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 69K8, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7021
Resistor, 69K8, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7021
RESISTOR, 69K8, 0.1W, THICK FILM, 0402; Resistance:69.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 69K8, 0.1W, THICK FILM, 0402; Resistance:69.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2138
Product Name Resistor, 69K8, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 69800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details