Panasonic Resistor, 6K98, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD6981X

Description
RESISTOR, 6K98, 0.1W, THICK FILM, 0402; Resistance:6.98kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 6K98, 0.1W, THICK FILM, 0402; Resistance:6.98kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 6K98, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7020 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K98, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7020
Resistor, 6K98, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7020
RESISTOR, 6K98, 0.1W, THICK FILM, 0402; Resistance:6.98kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6K98, 0.1W, THICK FILM, 0402; Resistance:6.98kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 6K98, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9576 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K98, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9576
Resistor, 6K98, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9576
RESISTOR, 6K98, 0.1W, THICK FILM, 0402; Resistance:6.98kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6K98, 0.1W, THICK FILM, 0402; Resistance:6.98kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7020
Product Name Resistor, 6K98, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6980 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details