Panasonic Resistor, 66R5, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD66R5X

Description
RESISTOR, 66R5, 0.1W, THICK FILM, 0402; Resistance:66.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 66R5, 0.1W, THICK FILM, 0402; Resistance:66.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 66R5, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2123 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 66R5, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2123
Resistor, 66R5, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2123
RESISTOR, 66R5, 0.1W, THICK FILM, 0402; Resistance:66.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 66R5, 0.1W, THICK FILM, 0402; Resistance:66.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 66R5, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2124 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 66R5, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2124
Resistor, 66R5, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2124
RESISTOR, 66R5, 0.1W, THICK FILM, 0402; Resistance:66.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 66R5, 0.1W, THICK FILM, 0402; Resistance:66.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2123
Product Name Resistor, 66R5, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 66.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers